Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Transfer Ratio Max | 200% |
Current Transfer Ratio Min | 100% |
Fall Time tf | 3µs |
Input Current | 20mA |
Operating Temperature Max | 110°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +110°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Rise Time | 4µs |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Where can I find additional details, specifications and documents for a FOD617C?
Additional datasheets, footprints and schematics for FOD617C are listed on our Part Details page. You can also find images and similar parts to FOD617C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD617C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD617C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD617C fall under?
The FOD617C is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD617C when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD617C you can contact the distributor directly for product support, shipping queries etc.
Is the FOD617C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FOD617C have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FOD617C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD617C often in real-time on the comparison pages.
What if I can't find stock of FOD617C?
You can fill out our help required form which you can use to request a quote for FOD617C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.