Status: | Active |
---|---|
Series: | FOD0710 |
RoHS: | Compliant |
20kV/µs minimum CMR |
40ns max. propagation delay |
Data Rate, Non-Return Zero Coding |
25Mbit/sec (FOD0721 and FOD0720) |
12.5Mbit/sec (FOD0710) |
Pulse Width Distortion |
6ns (FOD0721) |
8ns (FOD0720 and FOD0710) |
+5V CMOS compatibility |
Extended industrial temperate range |
-40 to 100°C temperature range |
Safety and regulatory approvals |
UL1577, 3750 VACrms for 1 min. (File #E90700, Volume 2) |
IEC60747-5-2 pending approval |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | FOD0710 |
---|---|
Compliance | Pb-free |
Data Rate (Mbps) | 12.5 |
VCC (Max) (V) | 5.5 |
VCC (Min) (V) | 4.5 |
Channels | 1 |
IFT (Max) (mA) | - |
VOL (Max) (V) | 0.1 |
ICCL (Max) (mA) | 9 |
tPHL (Max) (ns) | 40 |
tPLH (Max) (ns) | 40 |
PWD (Max) (ns) | 8 |
CMR (Max) (kV/µs) | 20 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | SOIC-8 |
Optocoupler, Logic Gate O/P, 3.75Kv, Soic-8 | Newark Electronics |
FOD0710 Series 5 V 3750 Vrms 25 Mb/sec High CMR Logic Gate Optocoupler - SOIC-8 | Future Electronics |
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8 | Farnell |
Optocoupler Logic-Out Push-Pull Logic, Buffer-IN 1-CH 8-Pin SOIC N Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a FOD0710?
Additional datasheets, footprints and schematics for FOD0710 are listed on our Part Details page. You can also find images and similar parts to FOD0710 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD0710 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD0710 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD0710 fall under?
The FOD0710 is listed under Interfaces > High Performance Optocouplers > High Speed Logic Gate Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD0710 when available in the High Speed Logic Gate Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD0710 you can contact the distributor directly for product support, shipping queries etc.
Is the FOD0710 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD0710 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Farnell and EBV Elektronik have stock available or on a lead time for FOD0710.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD0710 often in real-time on the comparison pages.
What if I can't find stock of FOD0710?
You can fill out our help required form which you can use to request a quote for FOD0710 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.