Status: | Unknown |
---|---|
Series: | CC-TRON Series |
RoHS: | Unknown |
Prices starting from US$19.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.30
|
No stock
|
Buy Now | |
Heilind Electronics
from US$59.49
|
1,899
in stock
|
Buy Now | |
Carlton-Bates
from US$36.13
|
1,544
in stock
|
Buy Now | |
Newark Electronics
from US$71.60
|
1,110
in stock
|
Buy Now | |
Avnet America
from US$44.93
|
910
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$59.49
|
570
in stock
|
Buy Now | |
RS Americas
from US$53.18
|
106
in stock
|
Buy Now | |
element14
from US$48.38
|
54
in stock
|
Buy Now | |
Farnell
from US$58.24
|
54
in stock
|
Buy Now | |
Future Electronics
from US$40.00
|
-
|
Buy Now | |
Relay Specialties
from US$19.61
|
-
|
Buy Now | |
Sager
from US$43.88
|
-
|
Buy Now |
Product Range | CC-TRON Series |
---|---|
Fuse Current | 5A |
Voltage Rating VAC | 600VAC |
Voltage Rating VDC | - |
Fuse Size Metric | 10.3mm x 38.1mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Blow Characteristic | Time Delay |
Status: | Unknown |
---|---|
Series: | CC-TRON Series |
RoHS: | Compliant |
Product Range | CC-TRON Series |
---|---|
Fuse Current | 5A |
Voltage Rating VAC | 600VAC |
Fuse Size Metric | 10.3mm x 38.1mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Blow Characteristic | Time Delay |
RoHS Compliant | Yes |
BUSFNQ-R-5 | Heilind Electronics |
Fuse, Rejection | Carlton-Bates |
Class Cc Time Delay Rohs Compliant: Yes |Eaton Bussmann FNQ-R-5 | Newark Electronics |
Fuse Class CC 5A 600V Slow Blow 2-Pin Cartridge Holder Carton | Avnet America |
Fuse, Class CC, Time-Delay, 5 A, 600 VAC, 0.41 +/-0.005 in., CC-Tron/FNQ-R | Bussmann by Eaton FNQ-R-5 | RS Americas |
Fuse, Class CC | RS |
FNQ-R Series 600 VAC 5 A Holder Mount Slow Blow Fuse | Future Electronics |
Slow Blow, Time Lag Fuse | Relay Specialties |
Industrial & Electrical Fuses 600VAC 5A Time Delay CC Tron | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a FNQ-R-5?
Additional datasheets, footprints and schematics for FNQ-R-5 are listed on our Part Details page. You can also find images and similar parts to FNQ-R-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FNQ-R-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FNQ-R-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FNQ-R-5 fall under?
The FNQ-R-5 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to FNQ-R-5 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FNQ-R-5 you can contact the distributor directly for product support, shipping queries etc.
Is the FNQ-R-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FNQ-R-5 have stock available?
Authorised distributors including Heilind Electronics, Carlton-Bates, Newark Electronics, Avnet America and Heilind Electronics Asia have stock available or on a lead time for FNQ-R-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FNQ-R-5 often in real-time on the comparison pages.
What if I can't find stock of FNQ-R-5?
You can fill out our help required form which you can use to request a quote for FNQ-R-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.