Status: | Unknown |
---|---|
Series: | FNGSC Series |
RoHS: | Unknown |
Insulator Colour | Red |
---|---|
Product Range | FNGSC Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | - |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (17-Dec-2015) |
CRIMP TERMINAL, BUTT, RED | element14 |
Where can I find additional details, specifications and documents for a FNGSC-1?
Additional datasheets, footprints and schematics for FNGSC-1 are listed on our Part Details page. You can also find images and similar parts to FNGSC-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FNGSC-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FNGSC-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FNGSC-1 fall under?
The FNGSC-1 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FNGSC-1 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FNGSC-1 you can contact the distributor directly for product support, shipping queries etc.
Is the FNGSC-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FNGSC-1 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FNGSC-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FNGSC-1 often in real-time on the comparison pages.
What if I can't find stock of FNGSC-1?
You can fill out our help required form which you can use to request a quote for FNGSC-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.