Status: | Unknown |
---|---|
Series: | FND Series |
RoHS: | Unknown |
Prices starting from US$10.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.22
|
No stock
|
Buy Now |
Product Range | FND Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Nylon 6.6 (Polyamide 6.6) |
Terminal, Spade/Fork, #8, Crimp, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a FND2216-S4A?
Additional datasheets, footprints and schematics for FND2216-S4A are listed on our Part Details page. You can also find images and similar parts to FND2216-S4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FND2216-S4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FND2216-S4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FND2216-S4A fall under?
The FND2216-S4A is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Spade Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to FND2216-S4A when available in the Spade Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FND2216-S4A you can contact the distributor directly for product support, shipping queries etc.
Is the FND2216-S4A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FND2216-S4A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FND2216-S4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FND2216-S4A often in real-time on the comparison pages.
What if I can't find stock of FND2216-S4A?
You can fill out our help required form which you can use to request a quote for FND2216-S4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.