Status: | Unknown |
---|---|
Series: | FND Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | - |
Product Range | FND Series |
Insulator Colour | Red |
Insulator Material | Nylon 6.6 (Polyamide 6.6) |
Terminal, Ring Tongue, #4, Crimp, Red | Newark Electronics |
TERMINAL, RING TONGUE, #4, CRIMP, RED | element14 |
Where can I find additional details, specifications and documents for a FND2216-S3?
Additional datasheets, footprints and schematics for FND2216-S3 are listed on our Part Details page. You can also find images and similar parts to FND2216-S3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FND2216-S3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FND2216-S3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FND2216-S3 fall under?
The FND2216-S3 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FND2216-S3 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FND2216-S3 you can contact the distributor directly for product support, shipping queries etc.
Is the FND2216-S3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FND2216-S3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FND2216-S3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FND2216-S3 often in real-time on the comparison pages.
What if I can't find stock of FND2216-S3?
You can fill out our help required form which you can use to request a quote for FND2216-S3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.