Status: | Unknown |
---|---|
Series: | FND Series |
RoHS: | Unknown |
No distributors results available
Product Range | FND Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | PVC (Polyvinylchloride) |
Where can I find additional details, specifications and documents for a FND1614-S4A?
Additional datasheets, footprints and schematics for FND1614-S4A are listed on our Part Details page. You can also find images and similar parts to FND1614-S4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FND1614-S4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FND1614-S4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FND1614-S4A fall under?
The FND1614-S4A is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Spade Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to FND1614-S4A when available in the Spade Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FND1614-S4A you can contact the distributor directly for product support, shipping queries etc.
Is the FND1614-S4A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FND1614-S4A have stock available?
There is no stock from authorised distributors for FND1614-S4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FND1614-S4A often in real-time on the comparison pages.
What if I can't find stock of FND1614-S4A?
You can fill out our help required form which you can use to request a quote for FND1614-S4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.