Status: | Unknown |
---|---|
Series: | FND Series |
RoHS: | Unknown |
Product Range | FND Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | PVC (Polyvinylchloride) |
Terminal, Spade/Fork, #6, Crimp, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a FND1614-S3A?
Additional datasheets, footprints and schematics for FND1614-S3A are listed on our Part Details page. You can also find images and similar parts to FND1614-S3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FND1614-S3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FND1614-S3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FND1614-S3A fall under?
The FND1614-S3A is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Spade Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to FND1614-S3A when available in the Spade Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FND1614-S3A you can contact the distributor directly for product support, shipping queries etc.
Is the FND1614-S3A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FND1614-S3A have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for FND1614-S3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FND1614-S3A often in real-time on the comparison pages.
What if I can't find stock of FND1614-S3A?
You can fill out our help required form which you can use to request a quote for FND1614-S3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.