Status: | Unknown |
---|---|
Series: | FND Series |
RoHS: | Unknown |
Prices starting from US$27.40
Distributor | Stock | ||
---|---|---|---|
Newark
from US$27.40
|
9
in stock
|
Buy Now |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 14AWG |
Product Range | FND Series |
Insulator Colour | Blue |
Insulator Material | Nylon 6.6 (Polyamide 6.6) |
Terminal, Ring Tongue, #8, Crimp, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a FND1614-4?
Additional datasheets, footprints and schematics for FND1614-4 are listed on our Part Details page. You can also find images and similar parts to FND1614-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FND1614-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FND1614-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FND1614-4 fall under?
The FND1614-4 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ring Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to FND1614-4 when available in the Ring Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FND1614-4 you can contact the distributor directly for product support, shipping queries etc.
Is the FND1614-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FND1614-4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FND1614-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FND1614-4 often in real-time on the comparison pages.
What if I can't find stock of FND1614-4?
You can fill out our help required form which you can use to request a quote for FND1614-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.