Status: | Unknown |
---|---|
Series: | 700 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Header |
Product Range | 700 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
Approval Bodies | CSA UL |
Connector Mounting Orientation | PC Board |
Contact Resistance | 20mohm |
Contact Termination | IDC / IDT |
Current Rating | 1A |
Cut Thickness for PCBs Max | 1.6mm |
Fixing Centres | 50.8mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
No. of Mating Cycles | 500 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 0.8mm |
Polarisation Type | Bump/Clip |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 28AWG |
Wire Size AWG Min | 30AWG |
Withstand Voltage | 500V |
HEADER, IDC, 26WAY | element14 |
Where can I find additional details, specifications and documents for a FNC707P026AU2?
Additional datasheets, footprints and schematics for FNC707P026AU2 are listed on our Part Details page. You can also find images and similar parts to FNC707P026AU2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FNC707P026AU2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FNC707P026AU2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FNC707P026AU2 fall under?
The FNC707P026AU2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FNC707P026AU2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FNC707P026AU2 you can contact the distributor directly for product support, shipping queries etc.
Is the FNC707P026AU2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FNC707P026AU2 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FNC707P026AU2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FNC707P026AU2 often in real-time on the comparison pages.
What if I can't find stock of FNC707P026AU2?
You can fill out our help required form which you can use to request a quote for FNC707P026AU2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.