Status: | Unknown |
---|---|
Series: | FN 9260 Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 10A |
Filter Terminals | Quick Connect |
Inductance Min | 200µH |
Leakage Current Max | 310µA |
Product Range | FN 9260 Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Gender | Plug Receptacle |
Filter, Emi, Rfi, 200Uh, 10A, Qc | Newark Electronics |
Power Entry Module | RS Americas |
AC Power Entry Modules 10A IEC INLET FILTER FAST-ON | Sager |
Power Entry Module Filtered M 3 POS 250VAC 10A Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN9260S-10-06-10?
Additional datasheets, footprints and schematics for FN9260S-10-06-10 are listed on our Part Details page. You can also find images and similar parts to FN9260S-10-06-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN9260S-10-06-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN9260S-10-06-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN9260S-10-06-10 fall under?
The FN9260S-10-06-10 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN9260S-10-06-10 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN9260S-10-06-10 you can contact the distributor directly for product support, shipping queries etc.
Is the FN9260S-10-06-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN9260S-10-06-10 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Sager, Farnell and Avnet Abacus have stock available or on a lead time for FN9260S-10-06-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN9260S-10-06-10 often in real-time on the comparison pages.
What if I can't find stock of FN9260S-10-06-10?
You can fill out our help required form which you can use to request a quote for FN9260S-10-06-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.