Status: | Unknown |
---|---|
Series: | FN9222 Series |
RoHS: | Unknown |
Prices starting from US$5.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.92
|
No stock
|
Buy Now | |
Sager
from US$5.68
|
79
in stock
|
Buy Now | |
Rapid Electronics
from US$6.52
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$6.90
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$9.03
|
-
|
Buy Now | |
RS Americas
from US$8.04
|
-
|
Buy Now | |
element14
from US$5.39
|
-
|
Buy Now | |
Distrelec
from US$7.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | General Purpose |
Current Rating | 10A |
Filter Terminals | Quick Connect |
Inductance Min | 225µH |
Leakage Current Max | 373µA |
Product Range | FN9222 Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Gender | Plug |
AC Power Entry Modules IEC INLET 10A FILTER PERFORMANCE | Sager |
Filtered IEC Power Entry Module IEC C14 General P | Rapid Electronics |
Iec Inlet, 11.6A, 250Vac, Quick Connect | Newark Electronics |
IEC Inlet, 1-Phase, 10A PEM, Wires, Resistor, FN 9222 Series | Schaffner FN9222R-10-07 | RS Americas |
Schaffner Power Inlet with Filter, 10A, 250VAC | Distrelec |
IEC INLET, 11.6A, 250VAC, QUICK CONNECT | Farnell |
Power Entry Module Filtered M 3 POS 250VAC 10A ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN9222R-10-07?
Additional datasheets, footprints and schematics for FN9222R-10-07 are listed on our Part Details page. You can also find images and similar parts to FN9222R-10-07 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN9222R-10-07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN9222R-10-07 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN9222R-10-07 fall under?
The FN9222R-10-07 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN9222R-10-07 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN9222R-10-07 you can contact the distributor directly for product support, shipping queries etc.
Is the FN9222R-10-07 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN9222R-10-07 have stock available?
Authorised distributors including Sager, Rapid Electronics, Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for FN9222R-10-07.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN9222R-10-07 often in real-time on the comparison pages.
What if I can't find stock of FN9222R-10-07?
You can fill out our help required form which you can use to request a quote for FN9222R-10-07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.