Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Product Range | - |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | - |
Insulator Material | Nylon 6.6 (Polyamide 6.6) |
Insulator Colour | Red |
16F9785 | element14 |
TERMINAL, RING TONGUE, 3/8IN, CRIMP, RED | Farnell |
Terminal, Ring Tongue, 3/8In, Crimp, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a FN8-9?
Additional datasheets, footprints and schematics for FN8-9 are listed on our Part Details page. You can also find images and similar parts to FN8-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN8-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN8-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN8-9 fall under?
The FN8-9 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FN8-9 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN8-9 you can contact the distributor directly for product support, shipping queries etc.
Is the FN8-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN8-9 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FN8-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN8-9 often in real-time on the comparison pages.
What if I can't find stock of FN8-9?
You can fill out our help required form which you can use to request a quote for FN8-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.