Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 8AWG |
Insulator Colour | Red |
Insulator Material | Nylon 6.6 (Polyamide 6.6) |
RoHS Compliant | Yes |
Terminal, Ring Tongue, 5/16In, Crimp Red | Newark Electronics |
Where can I find additional details, specifications and documents for a FN8-8?
Additional datasheets, footprints and schematics for FN8-8 are listed on our Part Details page. You can also find images and similar parts to FN8-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN8-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN8-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN8-8 fall under?
The FN8-8 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ring Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to FN8-8 when available in the Ring Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN8-8 you can contact the distributor directly for product support, shipping queries etc.
Is the FN8-8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FN8-8 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FN8-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN8-8 often in real-time on the comparison pages.
What if I can't find stock of FN8-8?
You can fill out our help required form which you can use to request a quote for FN8-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.