Status: | Unknown |
---|---|
Series: | FN Series |
RoHS: | Unknown |
Prices starting from US$56.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$56.18
|
No stock
|
Buy Now |
Current Rating | 20A |
---|---|
Accuracy % | 0.25% |
Product Range | FN Series |
Accuracy | ± 0.25% |
RoHS Compliant | NA |
Current Rating:20A | Newark Electronics |
Where can I find additional details, specifications and documents for a FN-20-100?
Additional datasheets, footprints and schematics for FN-20-100 are listed on our Part Details page. You can also find images and similar parts to FN-20-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN-20-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN-20-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN-20-100 fall under?
The FN-20-100 is listed under Automation & Process Control > Panel Displays & Instrumentation > Current Shunts.
Can I view similar or alternative parts?
You can view similar parts to FN-20-100 when available in the Current Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN-20-100 you can contact the distributor directly for product support, shipping queries etc.
Is the FN-20-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN-20-100 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FN-20-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN-20-100 often in real-time on the comparison pages.
What if I can't find stock of FN-20-100?
You can fill out our help required form which you can use to request a quote for FN-20-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.