FMS-100 Speaker Drivers & Accessories by MG Electronics

Transducer Function:Speaker

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.17

Distributor Stock
Logo for Farnell
Farnell
from US$8.17
No stock
Buy Now
Logo for element14
element14
from US$11.37
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Power Rating RMS 15W
Impedance 8ohm
Sensitivity (dB) -
Resonant Frequency -
Frequency Response Min 250Hz
Frequency Response Max 5kHz
Product Range -

Alternative Descriptions

Driver Type:General Purpose | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FMS-100?

Additional datasheets, footprints and schematics for FMS-100 are listed on our Part Details page. You can also find images and similar parts to FMS-100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FMS-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMS-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FMS-100 fall under?

The FMS-100 is listed under Audio Visual > Speaker Drivers & Accessories > Miscellaneous Speaker Drive Units.

Can I view similar or alternative parts?

You can view similar parts to FMS-100 when available in the Miscellaneous Speaker Drive Units range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FMS-100 you can contact the distributor directly for product support, shipping queries etc.

Is the FMS-100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FMS-100 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FMS-100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FMS-100 often in real-time on the comparison pages.

What if I can't find stock of FMS-100?

You can fill out our help required form which you can use to request a quote for FMS-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay