Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$42.34
|
No stock
|
Buy Now |
RF Modulation | - |
---|---|
Data Rate Max | 10000bps |
Frequency | 433MHz |
Sensitivity dBm | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Supply Current | - |
Supported Devices - RF Receivers | - |
RF Receiver Applications | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current Rating | 14mA |
Operating Distance | 300m |
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Safety Category | CE DTI MPT1340 Approved |
Supply Voltage | 9V |
RF MODULE, RECEIVER, FM, 433MHZ | Farnell |
Where can I find additional details, specifications and documents for a FM-RX1-433A?
Additional datasheets, footprints and schematics for FM-RX1-433A are listed on our Part Details page. You can also find images and similar parts to FM-RX1-433A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM-RX1-433A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM-RX1-433A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM-RX1-433A fall under?
The FM-RX1-433A is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to FM-RX1-433A when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM-RX1-433A you can contact the distributor directly for product support, shipping queries etc.
Is the FM-RX1-433A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM-RX1-433A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FM-RX1-433A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM-RX1-433A often in real-time on the comparison pages.
What if I can't find stock of FM-RX1-433A?
You can fill out our help required form which you can use to request a quote for FM-RX1-433A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.