Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | - |
---|---|
Thermocouple Type | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 45mm |
External Length / Height | 115mm |
PANEL, T/C SOCKET, MINI, 6WAY | element14 |
Panel, T/C Socket, Mini, 6Way | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Unloaded panel accepts up to six Mini-Com Module | Panduit FMP6 | RS Americas |
FIBER ADAPTER PANEL | Avnet America |
Fiber Optic Connectors Multimedia Modd Panel | Sager |
Where can I find additional details, specifications and documents for a FMP-6?
Additional datasheets, footprints and schematics for FMP-6 are listed on our Part Details page. You can also find images and similar parts to FMP-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMP-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMP-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMP-6 fall under?
The FMP-6 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to FMP-6 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMP-6 you can contact the distributor directly for product support, shipping queries etc.
Is the FMP-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMP-6 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for FMP-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMP-6 often in real-time on the comparison pages.
What if I can't find stock of FMP-6?
You can fill out our help required form which you can use to request a quote for FMP-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.