FMM-20 Fuses & Circuit Protection by Bussmann

MICRO FUSE 20A 32VDC SLOW BLOW

Status: Unknown
Series: FMM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.89

Distributor Stock
Logo for Farnell
Farnell
from US$9.72
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.89
1
in stock
Buy Now
Logo for element14
element14
from US$7.69
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$7.14
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.05
-
Buy Now
Logo for Sager
Sager
from US$6.98
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Blow Characteristic Slow Blow
Fuse Current 20A
Voltage Rating VDC 32V
Product Range FMM Series


FMM-20 Fuses & Fuse Accessories by Eaton

MICRO FUSE, 20A, 32VDC, SLOW BLOW

Status: Unknown
Series: FMM Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Blow Characteristic Slow Blow
Fuse Current 20A
Voltage Rating VDC 32V
Product Range FMM Series
RoHS Compliant Yes

Alternative Descriptions

Micro Fuse, 20A, 32Vdc, Slow Blow | Newark Electronics
MICRO FEMALE TIME DELAY FUSE - 20 AMP | Avnet America
Automotive Fuses MICRO FEMALE TIME DELAY FUSE - 20 AMP | Sager
Automotive Fuses, -/32 VHolder, Slow Blow, 20 AAuto Link, Blue | Relay Specialties

Frequently Asked Questions

Where can I find additional details, specifications and documents for a FMM-20?

Additional datasheets, footprints and schematics for FMM-20 are listed on our Part Details page. You can also find images and similar parts to FMM-20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FMM-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMM-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FMM-20 fall under?

The FMM-20 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to FMM-20 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FMM-20 you can contact the distributor directly for product support, shipping queries etc.

Is the FMM-20 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FMM-20 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for FMM-20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FMM-20 often in real-time on the comparison pages.

What if I can't find stock of FMM-20?

You can fill out our help required form which you can use to request a quote for FMM-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay