Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
5,448
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
1,920
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
Ultra-compact complex digital transistor |
Built-In Biasing Resistors |
Potential divider type |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-25 |
---|---|
JEITA Package | SC-74A |
Number of terminal | 5 |
Polarity | NPN+NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 10 |
Emitter base Resistance R2 1 [kΩ] | 10 |
Supply voltage VCC 2[V] | 50 |
Collector current IC 2[A] | 0.1 |
Input resistance R1 2 [kΩ] | 10 |
Emitter base Resistance R2 2 [kΩ] | 10 |
Power Dissipation (PD)[W] | 0.3 |
Mounting Style | Surface mount |
Equivalent (Single Part) | DTC114E / DTC114E |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
FMG9A Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor: NPN x2 | Transfer Multisort Elektronik |
NPN/NPN DIGITAL 10K/10K 50V 0,0 | Rutronik |
FMG9A Series 50 V 100 mA Surface Mount Dual NPN/PNP Digital Transistor - SC-74A | Future Electronics |
Trans Digital BJT NPN 100mA 5-Pin SMT T/R | Avnet America |
TRANSISTOR DUAL SC-74A NPN/NPN | Farnell |
Where can I find additional details, specifications and documents for a FMG9AT148?
Additional datasheets, footprints and schematics for FMG9AT148 are listed on our Part Details page. You can also find images and similar parts to FMG9AT148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMG9AT148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMG9AT148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMG9AT148 you can contact the distributor directly for product support, shipping queries etc.
Is the FMG9AT148 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for FMG9AT148 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Transfer Multisort Elektronik, Rutronik and Future Electronics have stock available or on a lead time for FMG9AT148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMG9AT148 often in real-time on the comparison pages.
What if I can't find stock of FMG9AT148?
You can fill out our help required form which you can use to request a quote for FMG9AT148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.