Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | (On)-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 10A |
Contact Voltage DC Nom | - |
SWITCH, ROCKER, SPST, 10A, 250V, BLACK | Farnell |
Switch, Rocker, Spst, 10A, 250V, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a FMC32A2200000?
Additional datasheets, footprints and schematics for FMC32A2200000 are listed on our Part Details page. You can also find images and similar parts to FMC32A2200000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMC32A2200000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMC32A2200000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMC32A2200000 fall under?
The FMC32A2200000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to FMC32A2200000 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMC32A2200000 you can contact the distributor directly for product support, shipping queries etc.
Is the FMC32A2200000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMC32A2200000 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FMC32A2200000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMC32A2200000 often in real-time on the comparison pages.
What if I can't find stock of FMC32A2200000?
You can fill out our help required form which you can use to request a quote for FMC32A2200000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.