Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
SNAP-IN ROCKER SWITCH | Relay Specialties |
Switch, Rocker, Spst, 10A, 250V, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a FMC12A2200000?
Additional datasheets, footprints and schematics for FMC12A2200000 are listed on our Part Details page. You can also find images and similar parts to FMC12A2200000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMC12A2200000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMC12A2200000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMC12A2200000 fall under?
The FMC12A2200000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to FMC12A2200000 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMC12A2200000 you can contact the distributor directly for product support, shipping queries etc.
Is the FMC12A2200000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMC12A2200000 have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, element14 and Farnell have stock available or on a lead time for FMC12A2200000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMC12A2200000 often in real-time on the comparison pages.
What if I can't find stock of FMC12A2200000?
You can fill out our help required form which you can use to request a quote for FMC12A2200000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.