Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 200A |
---|---|
Voltage Rating | 520VAC |
Filter Type | 3 Phase + Neutral Line |
Filter Terminals | Screw |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 1mA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Inductance L1 | 0.3mH |
Inductance L2 | 0.009mH |
Fmbd Neo Filter 3Ph+N 2St 200A 520Vac B/Carton Box |Schurter FMBD-B92F-K012 | Newark Electronics |
FMBD NEO FILTER 3PH+N 2ST 200A 520VAC | Avnet America |
FMBD-NEO 2-Stage 3-Phase RFI Filter With Neutral 200A/520V | Schurter FMBD-B92F-K012 | RS Americas |
Power Line Filters 3PH+N 2ST 200A 520V FMBD NEO FILTER | Sager |
AC FILTER, 3-PHASE, 200A, 520V | Farnell |
Where can I find additional details, specifications and documents for a FMBD-B92F-K012?
Additional datasheets, footprints and schematics for FMBD-B92F-K012 are listed on our Part Details page. You can also find images and similar parts to FMBD-B92F-K012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMBD-B92F-K012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMBD-B92F-K012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMBD-B92F-K012 fall under?
The FMBD-B92F-K012 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FMBD-B92F-K012 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMBD-B92F-K012 you can contact the distributor directly for product support, shipping queries etc.
Is the FMBD-B92F-K012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMBD-B92F-K012 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for FMBD-B92F-K012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMBD-B92F-K012 often in real-time on the comparison pages.
What if I can't find stock of FMBD-B92F-K012?
You can fill out our help required form which you can use to request a quote for FMBD-B92F-K012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.