Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$115.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$908.69
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$1,107.57
|
-
|
Buy Now | |
Avnet America
from US$936.60
|
-
|
Buy Now | |
RS Americas
from US$1,263.66
|
-
|
Buy Now | |
element14
from US$566.23
|
-
|
Buy Now | |
Sager
from US$940.93
|
-
|
Buy Now | |
Farnell
from US$115.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 160A |
---|---|
Voltage Rating | 520VAC |
Filter Type | 3 Phase + Neutral Line |
Filter Terminals | Screw |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 1mA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Inductance L1 | 0.4mH |
Inductance L2 | 0.009mH |
FMBD NEO 160A 3-Phase high attenuation | RS |
Fmbd Neo Filter 3Ph+N 2St 160A 520Vac B/Carton Box |Schurter FMBD-B92F-J612 | Newark Electronics |
FMBD NEO FILTER 3PH+N 2ST 160A 520VAC | Avnet America |
FMBD NEO SER 160A 520Vac 50 to 60Hz Screw Mount Power Line Filter w/ Screw Terms | Schurter FMBD-B92F-J612 | RS Americas |
AC FILTER, 3-PHASE, 160A, 520V | element14 |
Power Line Filters 3PH+N 2ST 160A 520V FMBD NEO FILTER | Sager |
Where can I find additional details, specifications and documents for a FMBD-B92F-J612?
Additional datasheets, footprints and schematics for FMBD-B92F-J612 are listed on our Part Details page. You can also find images and similar parts to FMBD-B92F-J612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMBD-B92F-J612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMBD-B92F-J612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMBD-B92F-J612 fall under?
The FMBD-B92F-J612 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FMBD-B92F-J612 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMBD-B92F-J612 you can contact the distributor directly for product support, shipping queries etc.
Is the FMBD-B92F-J612 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMBD-B92F-J612 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for FMBD-B92F-J612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMBD-B92F-J612 often in real-time on the comparison pages.
What if I can't find stock of FMBD-B92F-J612?
You can fill out our help required form which you can use to request a quote for FMBD-B92F-J612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.