Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$342.20
Current Rating | 120A |
---|---|
Voltage Rating | 520VAC |
Filter Type | 3 Phase + Neutral Line |
Filter Terminals | Screw |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 1mA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Inductance L1 | 0.6mH |
Inductance L2 | 0.009mH |
FMBD NEO 120A 3-Phase high attenuation | RS |
Fmbd Neo Filter 3Ph+N 2St 120A 520Vac B/Carton Box |Schurter FMBD-B92E-J212 | Newark Electronics |
FMBD NEO FILTER 3PH+N 2ST 120A 520VAC | Future Electronics |
FMBD-NEO 2-Stage 3-Phase RFI Filter With Neutral 120A/520V | Schurter FMBD-B92E-J212 | RS Americas |
Power Line Filters 3PH+N 2ST 120A 520V FMBD NEO FILTER | Sager |
AC FILTER, 3-PHASE, 120A, 520V | Farnell |
Where can I find additional details, specifications and documents for a FMBD-B92E-J212?
Additional datasheets, footprints and schematics for FMBD-B92E-J212 are listed on our Part Details page. You can also find images and similar parts to FMBD-B92E-J212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMBD-B92E-J212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMBD-B92E-J212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMBD-B92E-J212 fall under?
The FMBD-B92E-J212 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FMBD-B92E-J212 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMBD-B92E-J212 you can contact the distributor directly for product support, shipping queries etc.
Is the FMBD-B92E-J212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMBD-B92E-J212 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for FMBD-B92E-J212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMBD-B92E-J212 often in real-time on the comparison pages.
What if I can't find stock of FMBD-B92E-J212?
You can fill out our help required form which you can use to request a quote for FMBD-B92E-J212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.