Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$611.44
Current Rating | 80A |
---|---|
Voltage Rating | 520VAC |
Filter Type | 3 Phase + Neutral Line |
Filter Terminals | Screw |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 1mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Inductance L1 | 0.6mH |
Inductance L2 | 0.009mH |
FMBD NEO 80A 3-Phase high attenuation | RS |
Fmbd Neo Filter 3Ph+N 2St 80A 520Vac B/Carton Box |Schurter FMBD-B92D-8012 | Newark Electronics |
FMBD NEO FILTER 3PH+N 2ST 80A 520VAC | Avnet America |
FMBD NEO SER 80A 520Vac 50 to 60Hz Screw Mount Power Line Filter w/ Screw Terms | Schurter FMBD-B92D-8012 | RS Americas |
AC FILTER, 3-PHASE, 80A, 520V | element14 |
Power Line Filters 3PH+N 2ST 80A 520VAC FMBD NEO FILTER | Sager |
Where can I find additional details, specifications and documents for a FMBD-B92D-8012?
Additional datasheets, footprints and schematics for FMBD-B92D-8012 are listed on our Part Details page. You can also find images and similar parts to FMBD-B92D-8012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMBD-B92D-8012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMBD-B92D-8012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMBD-B92D-8012 fall under?
The FMBD-B92D-8012 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FMBD-B92D-8012 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMBD-B92D-8012 you can contact the distributor directly for product support, shipping queries etc.
Is the FMBD-B92D-8012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMBD-B92D-8012 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for FMBD-B92D-8012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMBD-B92D-8012 often in real-time on the comparison pages.
What if I can't find stock of FMBD-B92D-8012?
You can fill out our help required form which you can use to request a quote for FMBD-B92D-8012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.