Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$107.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$183.58
|
29
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$129.14
|
16
in stock
|
Buy Now | |
Rutronik
from US$107.97
|
-
|
Buy Now | |
Newark Electronics
from US$286.33
|
-
|
Buy Now | |
Future Electronics
from US$233.93
|
-
|
Buy Now | |
Avnet America
from US$232.87
|
-
|
Buy Now | |
RS Americas
from US$315.36
|
-
|
Buy Now | |
element14
from US$133.78
|
-
|
Buy Now | |
Distrelec
from US$133.15
|
-
|
Buy Now | |
Sager
from US$241.62
|
-
|
Buy Now | |
Farnell
from US$143.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 25A |
---|---|
Voltage Rating | 520VAC |
Filter Type | 3 Phase + Neutral Line |
Filter Terminals | Screw |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 1mA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Inductance L1 | 1.6mH |
Inductance L2 | 0.012mH |
FMBD NEO 25A 3-Phase high attenuation | RS |
Filter: anti-interference | Transfer Multisort Elektronik |
FMBD FILTER 3PH+N 25A 520VAC | Rutronik |
Fmbd Neo Filter 3Ph+N 2St 25A 520Vac B/Carton Box |Schurter FMBD-B92B-2512 | Newark Electronics |
Power Line Filters 3PH+N 2ST 25A 520VAC FMBD NEO FILTER | Future Electronics |
FMBD NEO FILTER 3PH+N 2ST 25A 520VAC | Avnet America |
FMBD NEO SER 25A 520Vac 50 to 60Hz Screw Mount Power Line Filter w/ Screw Terms | Schurter FMBD-B92B-2512 | RS Americas |
AC FILTER, 3-PHASE, 25A, 520V | element14 |
Schurter Mains filter, 3 Phase 25A 520V 3.8mOhm | Distrelec |
Where can I find additional details, specifications and documents for a FMBD-B92B-2512?
Additional datasheets, footprints and schematics for FMBD-B92B-2512 are listed on our Part Details page. You can also find images and similar parts to FMBD-B92B-2512 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMBD-B92B-2512 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMBD-B92B-2512 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMBD-B92B-2512 fall under?
The FMBD-B92B-2512 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FMBD-B92B-2512 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMBD-B92B-2512 you can contact the distributor directly for product support, shipping queries etc.
Is the FMBD-B92B-2512 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMBD-B92B-2512 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for FMBD-B92B-2512.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMBD-B92B-2512 often in real-time on the comparison pages.
What if I can't find stock of FMBD-B92B-2512?
You can fill out our help required form which you can use to request a quote for FMBD-B92B-2512 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.