Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$151.66
Current Rating | 16A |
---|---|
Voltage Rating | 520VAC |
Filter Type | 3 Phase + Neutral Line |
Filter Terminals | Screw |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 1mA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Inductance L1 | 1.3mH |
Inductance L2 | 0.012mH |
FMBD NEO 16A 3-Phase high attenuation | RS |
Fmbd Neo Filter 3Ph+N 2St 16A 520Vac B/Carton Box |Schurter FMBD-B92A-1612 | Newark Electronics |
FMBD NEO FILTER 3PH+N 2ST 16A 520VAC | Avnet America |
FMBD-NEO 2-Stage 3-Phase RFI Filter With Neutral 16A/520V | Schurter FMBD-B92A-1612 | RS Americas |
Schurter Mains filter, 3 Phase 16A 520V 6.8mOhm | Distrelec |
Power Line Filters 3PH+N 2ST 16A 520VAC FMBD NEO FILTER | Sager |
Where can I find additional details, specifications and documents for a FMBD-B92A-1612?
Additional datasheets, footprints and schematics for FMBD-B92A-1612 are listed on our Part Details page. You can also find images and similar parts to FMBD-B92A-1612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMBD-B92A-1612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMBD-B92A-1612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMBD-B92A-1612 fall under?
The FMBD-B92A-1612 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FMBD-B92A-1612 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMBD-B92A-1612 you can contact the distributor directly for product support, shipping queries etc.
Is the FMBD-B92A-1612 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMBD-B92A-1612 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for FMBD-B92A-1612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMBD-B92A-1612 often in real-time on the comparison pages.
What if I can't find stock of FMBD-B92A-1612?
You can fill out our help required form which you can use to request a quote for FMBD-B92A-1612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.