Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 8A |
---|---|
Voltage Rating | 520VAC |
Filter Type | 3 Phase + Neutral Line |
Filter Terminals | Screw |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 1mA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Inductance L1 | 2mH |
Inductance L2 | 0.004mH |
FMBD NEO 8A 3-Phase high attenuation | RS |
Fmbd Neo Filter 3Ph+N 2St 8A 520Vac B/Carton Box |Schurter FMBD-B92A-0812 | Newark Electronics |
FMBD NEO FILTER 3PH+N 2ST 8A 520VAC | Avnet America |
FMBD NEO Filter 3PH+N 2ST 8A 520VAC | Schurter FMBD-B92A-0812 | RS Americas |
Power Line Filters 3PH+N 2ST 8A 520VAC FMBD NEO FILTER | Sager |
AC FILTER, 3-PHASE, 8A, 520V | Farnell |
Where can I find additional details, specifications and documents for a FMBD-B92A-0812?
Additional datasheets, footprints and schematics for FMBD-B92A-0812 are listed on our Part Details page. You can also find images and similar parts to FMBD-B92A-0812 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMBD-B92A-0812 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMBD-B92A-0812 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMBD-B92A-0812 fall under?
The FMBD-B92A-0812 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FMBD-B92A-0812 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMBD-B92A-0812 you can contact the distributor directly for product support, shipping queries etc.
Is the FMBD-B92A-0812 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMBD-B92A-0812 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for FMBD-B92A-0812.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMBD-B92A-0812 often in real-time on the comparison pages.
What if I can't find stock of FMBD-B92A-0812?
You can fill out our help required form which you can use to request a quote for FMBD-B92A-0812 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.