Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$119.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$212.60
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$119.15
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$265.09
|
1
in stock
|
Buy Now | |
Avnet America
from US$222.67
|
-
|
Buy Now | |
RS Americas
from US$284.61
|
-
|
Buy Now | |
Sager
from US$223.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 42A |
---|---|
Voltage Rating | 480VAC |
Filter Type | 3 Phase |
Filter Terminals | Screw |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 33mA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Inductance L1 | 1.3mH |
Inductance L2 | 0.01mH |
Filter: anti-interference | Transfer Multisort Elektronik |
Fmbc Neo Filter 3Ph 2St 42A 480Vac A/Carton Box |Schurter FMBC-A91R-4210 | Newark Electronics |
FMBC NEO FILTER 3PH 2ST 42A 480VAC | Avnet America |
FMBC NEO SER 42A 520Vac 50 to 60Hz Screw Mount Power Line Filter w/ Screw Terms | Schurter FMBC-A91R-4210 | RS Americas |
Power Line Filters 3PH 2ST 42A 480VAC FMBC NEO FILTER | Sager |
AC FILTER, 3-PHASE, 42A, 480V | Farnell |
Where can I find additional details, specifications and documents for a FMBC-A91R-4210?
Additional datasheets, footprints and schematics for FMBC-A91R-4210 are listed on our Part Details page. You can also find images and similar parts to FMBC-A91R-4210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMBC-A91R-4210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMBC-A91R-4210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMBC-A91R-4210 fall under?
The FMBC-A91R-4210 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FMBC-A91R-4210 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMBC-A91R-4210 you can contact the distributor directly for product support, shipping queries etc.
Is the FMBC-A91R-4210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMBC-A91R-4210 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for FMBC-A91R-4210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMBC-A91R-4210 often in real-time on the comparison pages.
What if I can't find stock of FMBC-A91R-4210?
You can fill out our help required form which you can use to request a quote for FMBC-A91R-4210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.