Status: | Unknown |
---|---|
Series: | FMAD CEE Series |
RoHS: | Unknown |
Prices starting from US$130.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$149.12
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$155.20
|
-
|
Buy Now | |
Future Electronics
from US$142.70
|
-
|
Buy Now | |
Avnet America
from US$130.36
|
-
|
Buy Now | |
RS Americas
from US$148.11
|
-
|
Buy Now | |
element14
from US$152.72
|
-
|
Buy Now | |
Sager
from US$130.96
|
-
|
Buy Now | |
Farnell
from US$142.43
|
-
|
Buy Now |
Current Rating | 16A |
---|---|
Voltage Rating | 240VAC |
Filter Type | 3 Phase |
Filter Terminals | Screw Clamp |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 10mA |
Product Range | FMAD CEE Series |
SVHC | No SVHC (15-Jan-2019) |
FMAD-CEE Filter 3 Phase 16A 240/415VAC | RS |
Fmad Cee Filter 3Ph+N 1St 16A 240/415Vac/Carton Box |Schurter FMAD-T4QT-1660.EU | Newark Electronics |
1-Stage Filter with 3-Phase 16 A 240/415 Vac CEE Connector | Future Electronics |
Power Line Filter 50Hz/60Hz 16A 240V/415V Screw Connect Chassis Mount | Avnet America |
FMAD-CEE Filter 3PH+N 1ST 16A 240/415VAC | Schurter FMAD-T4QT-1660.EU | RS Americas |
POWER LINE FILTER, 3PHASE, 16A, 240VAC | element14 |
Power Line Filters 16A 240/415VAC 3PBF SCREW CLAMP 1 STAGE | Sager |
Where can I find additional details, specifications and documents for a FMAD-T4QT-1660.EU?
Additional datasheets, footprints and schematics for FMAD-T4QT-1660.EU are listed on our Part Details page. You can also find images and similar parts to FMAD-T4QT-1660.EU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMAD-T4QT-1660.EU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMAD-T4QT-1660.EU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMAD-T4QT-1660.EU fall under?
The FMAD-T4QT-1660.EU is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FMAD-T4QT-1660.EU when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMAD-T4QT-1660.EU you can contact the distributor directly for product support, shipping queries etc.
Is the FMAD-T4QT-1660.EU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMAD-T4QT-1660.EU have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for FMAD-T4QT-1660.EU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMAD-T4QT-1660.EU often in real-time on the comparison pages.
What if I can't find stock of FMAD-T4QT-1660.EU?
You can fill out our help required form which you can use to request a quote for FMAD-T4QT-1660.EU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.