Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 3A |
---|---|
Voltage Rating | 480VAC |
Filter Type | 3 Phase |
Filter Terminals | Screw |
Inductance Min | 1mH |
Capacitance | - |
Leakage Current Max | 500µA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
FMAD RAIL FILTER 3PH+N 1ST 3A 480VAC | Avnet America |
FMAC Rail SER 3A 480Vac 50 to 60Hz DIN Rail Power Line Filter w/ Screw Terminals | Schurter FMAD-MRYB-0310 | RS Americas |
Power Line Filters FMAD RAIL FILTER 3PH+N 1ST 3A 480VAC | Sager |
AC FILTER, 3-PHASE, 3A, 480V | Farnell |
Where can I find additional details, specifications and documents for a FMAD-MRYB-0310?
Additional datasheets, footprints and schematics for FMAD-MRYB-0310 are listed on our Part Details page. You can also find images and similar parts to FMAD-MRYB-0310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMAD-MRYB-0310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMAD-MRYB-0310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMAD-MRYB-0310 fall under?
The FMAD-MRYB-0310 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FMAD-MRYB-0310 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMAD-MRYB-0310 you can contact the distributor directly for product support, shipping queries etc.
Is the FMAD-MRYB-0310 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMAD-MRYB-0310 have stock available?
Authorised distributors including Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for FMAD-MRYB-0310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMAD-MRYB-0310 often in real-time on the comparison pages.
What if I can't find stock of FMAD-MRYB-0310?
You can fill out our help required form which you can use to request a quote for FMAD-MRYB-0310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.