Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.39
|
2
in stock
|
Buy Now | |
element14
from US$44.36
|
4
in stock
|
Buy Now | |
Farnell
from US$44.89
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$51.38
|
-
|
Buy Now | |
Future Electronics
from US$36.83
|
-
|
Buy Now | |
Avnet America
from US$36.66
|
-
|
Buy Now | |
RS Americas
from US$59.56
|
-
|
Buy Now | |
Sager
from US$38.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 3A |
---|---|
Voltage Rating | 480VAC |
Filter Type | 1 Phase |
Filter Terminals | Screw |
Inductance Min | 3mH |
Capacitance | - |
Leakage Current Max | 500µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
AC FILTER, 3-PHASE, 3A, 480V | element14 |
FMAC DIN RAIL 3A 3-Phase Line Filter | RS |
Fmac Rail Filter 3Ph 1St 3A 480Vac/Carton Box |Schurter FMAC-3RYB-0310 | Newark Electronics |
FMAC RAIL FILTER 3PH 1ST 3A 480VAC | Avnet America |
FMAC Rail SER 3A 480Vac 50 to 60Hz DIN Rail Power Line Filter w/ Screw Terminals | Schurter FMAC-3RYB-0310 | RS Americas |
Power Line Filters FMAC RAIL FILTER 3PH 1ST 3A 480VAC | Sager |
Where can I find additional details, specifications and documents for a FMAC-3RYB-0310?
Additional datasheets, footprints and schematics for FMAC-3RYB-0310 are listed on our Part Details page. You can also find images and similar parts to FMAC-3RYB-0310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMAC-3RYB-0310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMAC-3RYB-0310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMAC-3RYB-0310 fall under?
The FMAC-3RYB-0310 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FMAC-3RYB-0310 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMAC-3RYB-0310 you can contact the distributor directly for product support, shipping queries etc.
Is the FMAC-3RYB-0310 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMAC-3RYB-0310 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for FMAC-3RYB-0310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMAC-3RYB-0310 often in real-time on the comparison pages.
What if I can't find stock of FMAC-3RYB-0310?
You can fill out our help required form which you can use to request a quote for FMAC-3RYB-0310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.