Status: | Unknown |
---|---|
Series: | Cliffcon 68 Series |
RoHS: | Unknown |
Prices starting from US$3.88
Distributor | Stock | ||
---|---|---|---|
Schukat Electronic
from US$3.88
|
24
in stock
|
Buy Now |
Product Range | Cliffcon 68 Series |
---|---|
Circular Connector Shell Style | Panel Mount Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Threaded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 5A |
Gender | Receptacle |
IP / NEMA Rating | IP68 |
Insulation Resistance | 2000Mohm |
No. of Mating Cycles | 500 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 125V |
CliffCon 68 Male Socket 6pole | Schukat Electronic |
Where can I find additional details, specifications and documents for a FM686806?
Additional datasheets, footprints and schematics for FM686806 are listed on our Part Details page. You can also find images and similar parts to FM686806 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM686806 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM686806 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM686806 fall under?
The FM686806 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FM686806 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM686806 you can contact the distributor directly for product support, shipping queries etc.
Is the FM686806 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM686806 have stock available?
Authorised distributors including Schukat Electronic have stock available or on a lead time for FM686806.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM686806 often in real-time on the comparison pages.
What if I can't find stock of FM686806?
You can fill out our help required form which you can use to request a quote for FM686806 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.