Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.73
|
No stock
|
Buy Now |
Memory Type | FRAM |
---|---|
Memory Size | 24KB |
NVRAM Memory Configuration | - |
IC Interface Type | 2 Wire I2C Serial |
Access Time | - |
Memory Case Style | QFP |
No. of Pins | 44Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
Memory Voltage Vcc | 3.6V |
NVRAM Features | RTC |
Termination Type | Surface Mount Device |
FRAM, 24KB, EVENT DATA REC, QFP44 | Farnell |
Where can I find additional details, specifications and documents for a FM6124-QG?
Additional datasheets, footprints and schematics for FM6124-QG are listed on our Part Details page. You can also find images and similar parts to FM6124-QG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM6124-QG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM6124-QG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM6124-QG fall under?
The FM6124-QG is listed under Semiconductors - ICs > Memory > Nonvolatile RAM.
Can I view similar or alternative parts?
You can view similar parts to FM6124-QG when available in the Nonvolatile RAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM6124-QG you can contact the distributor directly for product support, shipping queries etc.
Is the FM6124-QG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM6124-QG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FM6124-QG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM6124-QG often in real-time on the comparison pages.
What if I can't find stock of FM6124-QG?
You can fill out our help required form which you can use to request a quote for FM6124-QG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.