Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Cypress |
---|---|
No. of Bits | 32bit |
Silicon Family Name | FM4 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | S6E2CC |
Kit Contents | Starter Kit FM4 S6E2CC MCU USB Standard-A to Micro-B cable Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a FM4-176L-S6E2CC-ETH?
Additional datasheets, footprints and schematics for FM4-176L-S6E2CC-ETH are listed on our Part Details page. You can also find images and similar parts to FM4-176L-S6E2CC-ETH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM4-176L-S6E2CC-ETH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM4-176L-S6E2CC-ETH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM4-176L-S6E2CC-ETH fall under?
The FM4-176L-S6E2CC-ETH is listed under Cypress Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to FM4-176L-S6E2CC-ETH when available in the Cypress Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM4-176L-S6E2CC-ETH you can contact the distributor directly for product support, shipping queries etc.
Is the FM4-176L-S6E2CC-ETH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM4-176L-S6E2CC-ETH have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FM4-176L-S6E2CC-ETH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM4-176L-S6E2CC-ETH often in real-time on the comparison pages.
What if I can't find stock of FM4-176L-S6E2CC-ETH?
You can fill out our help required form which you can use to request a quote for FM4-176L-S6E2CC-ETH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.