Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.53
|
No stock
|
Buy Now |
Memory Type | FRAM |
---|---|
Memory Size | 256Kbit |
NVRAM Memory Configuration | 32K x 8bit |
IC Interface Type | SPI |
Access Time | - |
Memory Case Style | TDFN |
No. of Pins | 8Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
NVRAM Features | High Read / Write Operation Endurance |
Where can I find additional details, specifications and documents for a FM25V02-DG?
Additional datasheets, footprints and schematics for FM25V02-DG are listed on our Part Details page. You can also find images and similar parts to FM25V02-DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM25V02-DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM25V02-DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM25V02-DG fall under?
The FM25V02-DG is listed under Semiconductors - ICs > Memory > Nonvolatile RAM.
Can I view similar or alternative parts?
You can view similar parts to FM25V02-DG when available in the Nonvolatile RAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM25V02-DG you can contact the distributor directly for product support, shipping queries etc.
Is the FM25V02-DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM25V02-DG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FM25V02-DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM25V02-DG often in real-time on the comparison pages.
What if I can't find stock of FM25V02-DG?
You can fill out our help required form which you can use to request a quote for FM25V02-DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.