Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.19
|
No stock
|
Buy Now |
Memory Type | FRAM |
---|---|
Memory Size | - |
NVRAM Memory Configuration | - |
IC Interface Type | - |
Access Time | - |
Memory Case Style | QFN |
No. of Pins | 16Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
Memory Voltage Vcc | 3V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
FRAM, STATE SAVER, QUAD, 3V, QFN16 | Farnell |
Where can I find additional details, specifications and documents for a FM1114-QG?
Additional datasheets, footprints and schematics for FM1114-QG are listed on our Part Details page. You can also find images and similar parts to FM1114-QG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM1114-QG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM1114-QG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM1114-QG fall under?
The FM1114-QG is listed under Semiconductors - ICs > Memory > Nonvolatile RAM.
Can I view similar or alternative parts?
You can view similar parts to FM1114-QG when available in the Nonvolatile RAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM1114-QG you can contact the distributor directly for product support, shipping queries etc.
Is the FM1114-QG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM1114-QG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FM1114-QG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM1114-QG often in real-time on the comparison pages.
What if I can't find stock of FM1114-QG?
You can fill out our help required form which you can use to request a quote for FM1114-QG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.