Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Pin Diameter | 6.35mm |
Connector Mounting | Cable Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
PHONE STEREO PLUG, 6.5MM, CABLE | element14 |
Phone Stereo Plug, 6.5Mm, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a FM1046?
Additional datasheets, footprints and schematics for FM1046 are listed on our Part Details page. You can also find images and similar parts to FM1046 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM1046 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM1046 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM1046 fall under?
The FM1046 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FM1046 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM1046 you can contact the distributor directly for product support, shipping queries etc.
Is the FM1046 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM1046 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for FM1046.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM1046 often in real-time on the comparison pages.
What if I can't find stock of FM1046?
You can fill out our help required form which you can use to request a quote for FM1046 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.