Status: | Unknown |
---|---|
Series: | MIL-F-23419/08 Series |
RoHS: | Unknown |
Fuse Current | 5A |
---|---|
Voltage Rating VAC | 125V |
Fuse Size Metric | 2.4mm x 7mm |
Product Range | MIL-F-23419/08 Series |
RoHS Compliant | No |
Electronic Cartridge Fuse | Newark Electronics |
Specialty Fuses 125V 5A | Sager |
Where can I find additional details, specifications and documents for a FM08A125V5A?
Additional datasheets, footprints and schematics for FM08A125V5A are listed on our Part Details page. You can also find images and similar parts to FM08A125V5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM08A125V5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM08A125V5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM08A125V5A fall under?
The FM08A125V5A is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to FM08A125V5A when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM08A125V5A you can contact the distributor directly for product support, shipping queries etc.
Is the FM08A125V5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM08A125V5A have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for FM08A125V5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM08A125V5A often in real-time on the comparison pages.
What if I can't find stock of FM08A125V5A?
You can fill out our help required form which you can use to request a quote for FM08A125V5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.