Status: | Unknown |
---|---|
Series: | MIL-F-23419/01 Series |
RoHS: | Unknown |
Fuse Current | 1A |
---|---|
Voltage Rating VAC | 125V |
Fuse Size Metric | 6.35mm x 6.85mm |
Fuse Size Imperial | 0.25" x 0.27" |
Product Range | MIL-F-23419/01 Series |
RoHS Compliant | No |
Fuse, Cartridge, 0.27"x0.25" | Newark Electronics |
Specialty Fuses 125V 1A | Sager |
Where can I find additional details, specifications and documents for a FM01A125V1A?
Additional datasheets, footprints and schematics for FM01A125V1A are listed on our Part Details page. You can also find images and similar parts to FM01A125V1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM01A125V1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM01A125V1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM01A125V1A fall under?
The FM01A125V1A is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to FM01A125V1A when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM01A125V1A you can contact the distributor directly for product support, shipping queries etc.
Is the FM01A125V1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM01A125V1A have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for FM01A125V1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM01A125V1A often in real-time on the comparison pages.
What if I can't find stock of FM01A125V1A?
You can fill out our help required form which you can use to request a quote for FM01A125V1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.