Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,246.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,341.21
|
9
in stock
|
Buy Now | |
element14
from US$1,869.24
|
2
in stock
|
Buy Now | |
Distrelec
from US$1,364.68
|
2
in stock
|
Buy Now | |
Farnell
from US$1,246.30
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$1,834.99
|
-
|
Buy Now | |
RS Americas
from US$1,743.27
|
-
|
Buy Now | |
TestEquity
from US$1,246.30
|
-
|
Buy Now |
Analyzer Functions | Voltage |
---|---|
No. of Channels | 2 Channel, 2Channels |
Voltage Range rms | 70V to 300V |
Bandwidth | 60Hz |
External Height | 39mm |
External Width | 77mm |
External Depth | 134mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Sensitivity | 0.125 |
Supply Voltage Max | 300V |
Supply Voltage Min | 70V |
VR1710 Voltage Quality Recorder | RS |
Fluke Voltage Quality Recorder, 2 Channels, 50Hz ... 60Hz | Distrelec |
Voltage Quality Recorder, 70V To 300V | Newark Electronics |
Voltage Quality Recorder | Fluke FLUKE-VR1710 | RS Americas |
Where can I find additional details, specifications and documents for a FLUKE VR1710?
Additional datasheets, footprints and schematics for FLUKE VR1710 are listed on our Part Details page. You can also find images and similar parts to FLUKE VR1710 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE VR1710 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE VR1710 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE VR1710 fall under?
The FLUKE VR1710 is listed under Test Equipment > Electrical Installation Testers > Power Quality Analysers.
Can I view similar or alternative parts?
You can view similar parts to FLUKE VR1710 when available in the Power Quality Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE VR1710 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE VR1710 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE VR1710 have stock available?
Authorised distributors including RS, element14, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for FLUKE VR1710.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE VR1710 often in real-time on the comparison pages.
What if I can't find stock of FLUKE VR1710?
You can fill out our help required form which you can use to request a quote for FLUKE VR1710 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.