Status: | Unknown |
---|---|
Series: | Fluke Connect 3000 Series |
RoHS: | Unknown |
DMM Functions | AC Voltage |
---|---|
Current Measure AC Max | - |
Current Measure DC Max | - |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | - |
Resistance Measure Max | - |
DMM Response Type | True RMS |
Display Count | 6000 |
No. of Digits | 3.5 |
Range Selection | Auto |
Manufacturer Warranty | 3 Years |
Product Range | Fluke Connect 3000 Series |
SVHC | No SVHC (15-Jun-2015) |
VOLTMETER, DIGITAL, HANDHELD, 3-1/2 | element14 |
Where can I find additional details, specifications and documents for a FLUKE V3000 FC?
Additional datasheets, footprints and schematics for FLUKE V3000 FC are listed on our Part Details page. You can also find images and similar parts to FLUKE V3000 FC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE V3000 FC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE V3000 FC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE V3000 FC fall under?
The FLUKE V3000 FC is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE V3000 FC when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE V3000 FC you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE V3000 FC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE V3000 FC have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FLUKE V3000 FC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE V3000 FC often in real-time on the comparison pages.
What if I can't find stock of FLUKE V3000 FC?
You can fill out our help required form which you can use to request a quote for FLUKE V3000 FC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.