Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
DMM Functions | AC Current Voltage Resistance |
---|---|
Current Measure AC Max | 100A |
Current Measure DC Max | - |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 1kohm |
DMM Response Type | Average |
Display Count | 1000 |
No. of Digits | 3.5 |
Range Selection | Auto |
Manufacturer Warranty | 2 Years |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a FLUKE T5-1000/L210 KIT/UK?
Additional datasheets, footprints and schematics for FLUKE T5-1000/L210 KIT/UK are listed on our Part Details page. You can also find images and similar parts to FLUKE T5-1000/L210 KIT/UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE T5-1000/L210 KIT/UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE T5-1000/L210 KIT/UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE T5-1000/L210 KIT/UK fall under?
The FLUKE T5-1000/L210 KIT/UK is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE T5-1000/L210 KIT/UK when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE T5-1000/L210 KIT/UK you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE T5-1000/L210 KIT/UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE T5-1000/L210 KIT/UK have stock available?
There is no stock from authorised distributors for FLUKE T5-1000/L210 KIT/UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE T5-1000/L210 KIT/UK often in real-time on the comparison pages.
What if I can't find stock of FLUKE T5-1000/L210 KIT/UK?
You can fill out our help required form which you can use to request a quote for FLUKE T5-1000/L210 KIT/UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.