Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
DMM Functions | AC Current Voltage Resistance |
---|---|
Current Measure AC Max | 100A |
Current Measure DC Max | - |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 1kohm |
DMM Response Type | Average |
Display Count | 1000 |
No. of Digits | 3.5 |
Range Selection | Auto |
Manufacturer Warranty | 2 Years |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a FLUKE T5-1000/L210 KIT/EUR?
Additional datasheets, footprints and schematics for FLUKE T5-1000/L210 KIT/EUR are listed on our Part Details page. You can also find images and similar parts to FLUKE T5-1000/L210 KIT/EUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE T5-1000/L210 KIT/EUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE T5-1000/L210 KIT/EUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE T5-1000/L210 KIT/EUR fall under?
The FLUKE T5-1000/L210 KIT/EUR is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE T5-1000/L210 KIT/EUR when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE T5-1000/L210 KIT/EUR you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE T5-1000/L210 KIT/EUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE T5-1000/L210 KIT/EUR have stock available?
There is no stock from authorised distributors for FLUKE T5-1000/L210 KIT/EUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE T5-1000/L210 KIT/EUR often in real-time on the comparison pages.
What if I can't find stock of FLUKE T5-1000/L210 KIT/EUR?
You can fill out our help required form which you can use to request a quote for FLUKE T5-1000/L210 KIT/EUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.