Status: | Unknown |
---|---|
Series: | Fluke T150 Series |
RoHS: | Unknown |
No distributors results available
Voltage Measuring Range AC | 6V to 690V |
---|---|
Meter Display Type | LCD |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | Fluke T150 Series |
Plug Type | - |
SVHC | No SVHC (07-Jul-2017) |
DMM Functions | AC/DC Voltage Continuity Frequency Resistance Temperature |
Manufacturer Warranty | 2 Years |
Range Selection | Manual |
Resistance Measure Max | 1.999kohm |
Voltage Measure AC Max | 690V |
Voltage Measure DC Max | 690V |
Where can I find additional details, specifications and documents for a FLUKE-T150/H15?
Additional datasheets, footprints and schematics for FLUKE-T150/H15 are listed on our Part Details page. You can also find images and similar parts to FLUKE-T150/H15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-T150/H15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-T150/H15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-T150/H15 fall under?
The FLUKE-T150/H15 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-T150/H15 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-T150/H15 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-T150/H15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-T150/H15 have stock available?
There is no stock from authorised distributors for FLUKE-T150/H15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-T150/H15 often in real-time on the comparison pages.
What if I can't find stock of FLUKE-T150/H15?
You can fill out our help required form which you can use to request a quote for FLUKE-T150/H15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.