Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Socket Tester Type | BS 1363A Mains Socket Tester |
---|---|
Power Consumption | - |
Frequency Min | - |
Frequency Max | - |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a FLUKE SM200?
Additional datasheets, footprints and schematics for FLUKE SM200 are listed on our Part Details page. You can also find images and similar parts to FLUKE SM200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE SM200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE SM200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE SM200 fall under?
The FLUKE SM200 is listed under Test Equipment > Electrical Installation Testers > Mains Socket Testers.
Can I view similar or alternative parts?
You can view similar parts to FLUKE SM200 when available in the Mains Socket Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE SM200 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE SM200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE SM200 have stock available?
There is no stock from authorised distributors for FLUKE SM200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE SM200 often in real-time on the comparison pages.
What if I can't find stock of FLUKE SM200?
You can fill out our help required form which you can use to request a quote for FLUKE SM200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.