Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | - |
---|---|
Probe Side Connector | - |
Current Range Max | - |
Current Range Min | - |
For Use With | 430 Series 120 Series and 190 Series Fluke Digital Multimeters |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Safety Category | 600V CATIII |
Test Probe Functions | Current |
Test Probe Type | Clamp |
CURRENT CLAMP, FLUKE I3000 FLEX-36 | element14 |
Where can I find additional details, specifications and documents for a FLUKE I3000 FLEX-36?
Additional datasheets, footprints and schematics for FLUKE I3000 FLEX-36 are listed on our Part Details page. You can also find images and similar parts to FLUKE I3000 FLEX-36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE I3000 FLEX-36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE I3000 FLEX-36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE I3000 FLEX-36 fall under?
The FLUKE I3000 FLEX-36 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE I3000 FLEX-36 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE I3000 FLEX-36 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE I3000 FLEX-36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE I3000 FLEX-36 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FLUKE I3000 FLEX-36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE I3000 FLEX-36 often in real-time on the comparison pages.
What if I can't find stock of FLUKE I3000 FLEX-36?
You can fill out our help required form which you can use to request a quote for FLUKE I3000 FLEX-36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.