Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | 4mm Double Banana Plug Shrouded |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 1kA |
Current Range Min | 500mA |
For Use With | Fluke Multimeters |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Probe |
Accuracy | 2% |
Accuracy % | 2% |
Approval Category | CATIII 600V |
Battery Lifetime | 60h |
Battery Size Code | PP3 |
Current Probe Range | 500 mA to 1 kA |
Current Range AC | 1A to 600A |
Jaw Opening Max | 30mm |
Safety Category | 600V CATIII |
Test Probe Functions | Current |
Voltage Rating V DC | 600V |
Voltage Rating VAC | 600V |
AC/DC current clamp adapter | Transfer Multisort Elektronik |
PROBE, CURRENT, 1000A FLUKE I1010 | element14 |
Where can I find additional details, specifications and documents for a FLUKE I1010?
Additional datasheets, footprints and schematics for FLUKE I1010 are listed on our Part Details page. You can also find images and similar parts to FLUKE I1010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE I1010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE I1010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE I1010 fall under?
The FLUKE I1010 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE I1010 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE I1010 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE I1010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE I1010 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for FLUKE I1010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE I1010 often in real-time on the comparison pages.
What if I can't find stock of FLUKE I1010?
You can fill out our help required form which you can use to request a quote for FLUKE I1010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.