Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Frequency Resistance |
---|---|
Current Measure AC Max | 400mA |
Current Measure DC Max | 400mA |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 50Mohm |
DMM Response Type | True RMS |
Display Count | 6000 |
No. of Digits | 3.5 |
Range Selection | Auto Manual |
Manufacturer Warranty | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Current Measuring Range AC | 60mA to 400mA |
Current Measuring Range DC | 60mA to 400mA |
DMM Type | Hand Held |
Kit Contents | Fluke 3000 DMM AC Voltage Module Current Clamp Module K-Type Temperature Module PC Adapter |
Voltage Measuring Range AC | 600mV 6V 60V 600V 1kV |
Voltage Measuring Range DC | 600mV 6V 60V 600V 1kV |
Where can I find additional details, specifications and documents for a FLUKE CNX 3000?
Additional datasheets, footprints and schematics for FLUKE CNX 3000 are listed on our Part Details page. You can also find images and similar parts to FLUKE CNX 3000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE CNX 3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE CNX 3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE CNX 3000 fall under?
The FLUKE CNX 3000 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE CNX 3000 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE CNX 3000 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE CNX 3000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE CNX 3000 have stock available?
There is no stock from authorised distributors for FLUKE CNX 3000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE CNX 3000 often in real-time on the comparison pages.
What if I can't find stock of FLUKE CNX 3000?
You can fill out our help required form which you can use to request a quote for FLUKE CNX 3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.